Kyocera Corporation Tantalum Capacitors F931C107KCC

Description
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote
Description
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359603-F931C107KCC is a tantalum capacitor from the F93 series, designed for surface mount applications. It has a capacitance of 100 µF and a rated voltage of 16 V, with a tolerance of ±10%. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of environments. It features a low equivalent series resistance (ESR) of 700 mΩ at 100 kHz, which contributes to its efficiency in power applications. The device is packaged in a 2312 (6032 metric) case size and is compliant with RoHS directives. It is rated for a lifetime of 2000 hours at 125°C, ensuring reliability in demanding conditions. The product is available in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359603-F931C107KCC is a tantalum capacitor from the F93 series, designed for surface mount applications. It has a capacitance of 100 µF and a rated voltage of 16 V, with a tolerance of ±10%. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of environments. It features a low equivalent series resistance (ESR) of 700 mΩ at 100 kHz, which contributes to its efficiency in power applications. The device is packaged in a 2312 (6032 metric) case size and is compliant with RoHS directives. It is rated for a lifetime of 2000 hours at 125°C, ensuring reliability in demanding conditions. The product is available in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8239-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8239-1-ND
Tantalum Capacitors 478-8239-1-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8239-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8239-6-ND
Tantalum Capacitors 478-8239-6-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8239-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8239-2-ND
Tantalum Capacitors 478-8239-2-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359603-F931C107KCC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359603-F931C107KCC
Capacitors - Tantalum Capacitors 1359603-F931C107KCC
Win Source Part Number: 1359603-F931C107KCC Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: F93 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 700mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359603-F931C107KCC
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: F93
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 700mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 0.7 Ohm Capacitor
59-F931C107KCC
SMD 100uF 16V 0.7 Ohm Capacitor 59-F931C107KCC
Cap Tant Solid 100uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F931C107KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C107KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F931C107KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C107KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
F931C107KCC
Capacitors >> Tantalum Capacitors F931C107KCC
100uF 16V 700mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

100uF 16V 700mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - F931C107KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C107KCC
Tantalum Capacitors F931C107KCC
CAP TANT 100UF 10% 16V 2312

CAP TANT 100UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C107KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C107KCC
Capacitors - Tantalum Capacitors F931C107KCC
CAP TANT 100UF 10% 16V 2312

CAP TANT 100UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8239-1-ND 478-8239-6-ND 1359603-F931C107KCC 59-F931C107KCC F931C107KCC F931C107KCC F931C107KCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 100uF 16V 0.7 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details