Kyocera Corporation Tantalum Capacitors F931A686MNC

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8233-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8233-6-ND
Tantalum Capacitors 478-8233-6-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8233-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8233-2-ND
Tantalum Capacitors 478-8233-2-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8233-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8233-1-ND
Tantalum Capacitors 478-8233-1-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A686MNC - 918852-F931A686MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A686MNC
918852-F931A686MNC
Tantalum Capacitors - F931A686MNC 918852-F931A686MNC
Manufacturer: AVX Corporation Win Source Part Number: 918852-F931A686MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 600mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8233-1, 478-8233-2, 478-8233-6

Manufacturer: AVX Corporation
Win Source Part Number: 918852-F931A686MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 68 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 600mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8233-1, 478-8233-2, 478-8233-6

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 0.6 Ohm Capacitor
59-F931A686MNC
SMD 68uF 10V 0.6 Ohm Capacitor 59-F931A686MNC
Cap Tant Solid 68uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343 0.6 Ohm 125°C T/R Product overview: F931A686MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A686MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343 0.6 Ohm 125°C T/R Product overview: F931A686MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A686MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A686MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A686MNC
Tantalum Capacitors F931A686MNC
CAP TANT 68UF 20% 10V 2917

CAP TANT 68UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A686MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A686MNC
Capacitors - Tantalum Capacitors F931A686MNC
CAP TANT 68UF 20% 10V 2917

CAP TANT 68UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8233-6-ND 478-8233-2-ND 918852-F931A686MNC 59-F931A686MNC F931A686MNC F931A686MNC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931A686MNC SMD 68uF 10V 0.6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details