Kyocera Corporation Tantalum Capacitors F931A476MBA

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8226-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8226-6-ND
Tantalum Capacitors 478-8226-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8226-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8226-1-ND
Tantalum Capacitors 478-8226-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8226-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8226-2-ND
Tantalum Capacitors 478-8226-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 1 Ohm Capacitor
59-F931A476MBA
SMD 47uF 10V 1 Ohm Capacitor 59-F931A476MBA
Cap Tant Solid 47uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F931A476MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F931A476MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx - 55AC2249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx
55AC2249
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx 55AC2249
CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm;RoHS Compliant: Yes

CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A476MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A476MBA
Capacitors - Tantalum Capacitors F931A476MBA
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F931A476MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A476MBA
Tantalum Capacitors F931A476MBA
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8226-6-ND 478-8226-1-ND 59-F931A476MBA 55AC2249 F931A476MBA F931A476MBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V 1 Ohm Capacitor Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers