Kyocera Corporation Tantalum Capacitors F931A336MBA

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8217-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8217-1-ND
Tantalum Capacitors 478-8217-1-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8217-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8217-2-ND
Tantalum Capacitors 478-8217-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8217-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8217-6-ND
Tantalum Capacitors 478-8217-6-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.4 Ohm Capacitor
59-F931A336MBA
SMD 33uF 10V 1.4 Ohm Capacitor 59-F931A336MBA
Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: F931A336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A336MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: F931A336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A336MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A336MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A336MBA
Tantalum Capacitors F931A336MBA
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A336MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A336MBA
Capacitors - Tantalum Capacitors F931A336MBA
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8217-1-ND 478-8217-6-ND 59-F931A336MBA F931A336MBA F931A336MBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 1.4 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details