Kyocera Corporation Tantalum Capacitors F931A336MAA

Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8216-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8216-6-ND
Tantalum Capacitors 478-8216-6-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8216-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8216-1-ND
Tantalum Capacitors 478-8216-1-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8216-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8216-2-ND
Tantalum Capacitors 478-8216-2-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10V 33uF Capacitor
59-F931A336MAA
SMD 10V 33uF Capacitor 59-F931A336MAA
Tantalum Capacitors - Solid SMD 10V 33uF 3.2x1.6 Product overview: F931A336MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A336MAA can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 10V 33uF 3.2x1.6 Product overview: F931A336MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A336MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A336MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A336MAA
Capacitors - Tantalum Capacitors F931A336MAA
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F931A336MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A336MAA
Tantalum Capacitors F931A336MAA
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8216-6-ND 478-8216-1-ND 59-F931A336MAA F931A336MAA F931A336MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10V 33uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details