Kyocera Corporation Tantalum Capacitors F931A227MNC

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10952-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10952-2-ND
Tantalum Capacitors 478-10952-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10952-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10952-6-ND
Tantalum Capacitors 478-10952-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10952-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10952-1-ND
Tantalum Capacitors 478-10952-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V 0.5 Ohm Capacitor
59-F931A227MNC
SMD 220uF 10V 0.5 Ohm Capacitor 59-F931A227MNC
Cap Tant Solid 220uF 10V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F931A227MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A227MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F931A227MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A227MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A227MNC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931A227MNC
Tantalum Capacitors F931A227MNC
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - F931A227MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A227MNC
Tantalum Capacitors F931A227MNC
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10952-2-ND 478-10952-6-ND 59-F931A227MNC F931A227MNC F931A227MNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers