Kyocera Corporation SMD 22uF 10V 1.9 Ohm Capacitor F931A226MBA

Description
Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931A226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931A226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 1.9 Ohm Capacitor
59-F931A226MBA
SMD 22uF 10V 1.9 Ohm Capacitor 59-F931A226MBA
Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931A226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931A226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8211-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8211-6-ND
Tantalum Capacitors 478-8211-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8211-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8211-1-ND
Tantalum Capacitors 478-8211-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8211-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8211-2-ND
Tantalum Capacitors 478-8211-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A226MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A226MBA
Capacitors - Tantalum Capacitors F931A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F931A226MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A226MBA
Tantalum Capacitors F931A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - F931A226MBA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931A226MBA
Tantalum Capacitors F931A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931A226MBA 478-8211-6-ND 478-8211-1-ND F931A226MBA F931A226MBA F931A226MBA
Product Name SMD 22uF 10V 1.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details