Kyocera Corporation SMD 2.2uF 10V 5 Ohm Capacitor F931A225MAA

Description
Cap Tant Solid 2.2uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931A225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A225MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931A225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A225MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 10V 5 Ohm Capacitor
59-F931A225MAA
SMD 2.2uF 10V 5 Ohm Capacitor 59-F931A225MAA
Cap Tant Solid 2.2uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931A225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A225MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931A225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A225MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8207-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8207-2-ND
Tantalum Capacitors 478-8207-2-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8207-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8207-6-ND
Tantalum Capacitors 478-8207-6-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8207-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8207-1-ND
Tantalum Capacitors 478-8207-1-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A225MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A225MAA
Capacitors - Tantalum Capacitors F931A225MAA
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F931A225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A225MAA
Tantalum Capacitors F931A225MAA
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931A225MAA 478-8207-2-ND 478-8207-6-ND F931A225MAA F931A225MAA
Product Name SMD 2.2uF 10V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers