Kyocera Corporation Tantalum Capacitors F931A157KNC

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8204-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8204-6-ND
Tantalum Capacitors 478-8204-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8204-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8204-2-ND
Tantalum Capacitors 478-8204-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8204-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8204-1-ND
Tantalum Capacitors 478-8204-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.6 Ohm Capacitor
59-F931A157KNC
SMD 150uF 10V 0.6 Ohm Capacitor 59-F931A157KNC
Cap Tant Solid 150uF 10V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.6 Ohm 125°C T/R Product overview: F931A157KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A157KNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.6 Ohm 125°C T/R Product overview: F931A157KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A157KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A157KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A157KNC
Tantalum Capacitors F931A157KNC
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8204-6-ND 478-8204-2-ND 59-F931A157KNC F931A157KNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.6 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers