Win Source Part Number: 984096-F931A156MBA
Category: Capacitors>Tantalum Capacitors
Series: F93
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8202-6,478-8202-
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
Cap Tant Solid 15uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: F931A156MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A156MBA can be used for catalog matching and distributor lookup.
CAP TANT 15UF 20% 10V 1411
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 984096-F931A156MBA | 478-8202-1-ND | 59-F931A156MBA | F931A156MBA |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 10V 2 Ohm Capacitor | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts |