Kyocera Corporation Tantalum Capacitors F931A107KNC

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8197-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8197-1-ND
Tantalum Capacitors 478-8197-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8197-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8197-6-ND
Tantalum Capacitors 478-8197-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8197-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8197-2-ND
Tantalum Capacitors 478-8197-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A107KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A107KNC
Tantalum Capacitors F931A107KNC
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A107KNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A107KNC
Capacitors - Tantalum Capacitors F931A107KNC
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8197-1-ND 478-8197-6-ND F931A107KNC F931A107KNC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details