Cap Tant Solid 10uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931A106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A106MAA can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
CAP TANT 10UF 20% 10V 1206
CAP TANT 10UF 20% 10V 1206
CAP TANT 10UF 20% 10V 1206
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216-18 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931A106MAA | 478-8193-6-ND | 478-8193-1-ND | F931A106MAA | F931A106MAA | F931A106MAA | 16AC9355 | 66AH5826 |
| Product Name | SMD 10uF 10V 3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx | Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |