Kyocera Corporation Tantalum Capacitors F931A106KBA

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931A106KBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931A106KBAAVX-ND
Tantalum Capacitors F931A106KBAAVX-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A106KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A106KBA
Tantalum Capacitors F931A106KBA
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A106KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A106KBA
Capacitors - Tantalum Capacitors F931A106KBA
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F931A106KBAAVX-ND F931A106KBA F931A106KBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers