Kyocera Corporation SMD 68uF 6.3V 0.8 Ohm Capacitor F930J686MCC

Description
Cap Tant Solid 68uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032 0.8 Ohm 125°C T/R Product overview: F930J686MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032 0.8 Ohm 125°C T/R Product overview: F930J686MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 6.3V 0.8 Ohm Capacitor
59-F930J686MCC
SMD 68uF 6.3V 0.8 Ohm Capacitor 59-F930J686MCC
Cap Tant Solid 68uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032 0.8 Ohm 125°C T/R Product overview: F930J686MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032 0.8 Ohm 125°C T/R Product overview: F930J686MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8191-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8191-2-ND
Tantalum Capacitors 478-8191-2-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8191-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8191-1-ND
Tantalum Capacitors 478-8191-1-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8191-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8191-6-ND
Tantalum Capacitors 478-8191-6-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J686MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J686MCC
Capacitors - Tantalum Capacitors F930J686MCC
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - F930J686MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J686MCC
Tantalum Capacitors F930J686MCC
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F930J686MCC 478-8191-2-ND 478-8191-6-ND F930J686MCC F930J686MCC
Product Name SMD 68uF 6.3V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers