Kyocera Corporation Tantalum Capacitors F930J686MBA

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8190-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8190-6-ND
Tantalum Capacitors 478-8190-6-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8190-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8190-1-ND
Tantalum Capacitors 478-8190-1-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8190-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8190-2-ND
Tantalum Capacitors 478-8190-2-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 6.3V 1 Ohm Capacitor
59-F930J686MBA
SMD 68uF 6.3V 1 Ohm Capacitor 59-F930J686MBA
Cap Tant Solid 68uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F930J686MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F930J686MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J686MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930J686MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J686MBA
Tantalum Capacitors F930J686MBA
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J686MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J686MBA
Capacitors - Tantalum Capacitors F930J686MBA
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8190-6-ND 478-8190-1-ND 59-F930J686MBA F930J686MBA F930J686MBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 6.3V 1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details