Kyocera Corporation Tantalum Capacitors F930J476MBA

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8181-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8181-1-ND
Tantalum Capacitors 478-8181-1-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8181-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8181-2-ND
Tantalum Capacitors 478-8181-2-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8181-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8181-6-ND
Tantalum Capacitors 478-8181-6-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 1 Ohm Capacitor
59-F930J476MBA
SMD 47uF 6.3V 1 Ohm Capacitor 59-F930J476MBA
Cap Tant Solid 47uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F930J476MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J476MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F930J476MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J476MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J476MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J476MBA
Capacitors - Tantalum Capacitors F930J476MBA
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - F930J476MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J476MBA
Tantalum Capacitors F930J476MBA
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8181-1-ND 478-8181-6-ND 59-F930J476MBA F930J476MBA F930J476MBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details