Kyocera Corporation Tantalum Capacitors F930J227MNC

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8170-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8170-1-ND
Tantalum Capacitors 478-8170-1-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8170-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8170-2-ND
Tantalum Capacitors 478-8170-2-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8170-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8170-6-ND
Tantalum Capacitors 478-8170-6-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 0.5 Ohm Capacitor
59-F930J227MNC
SMD 220uF 6.3V 0.5 Ohm Capacitor 59-F930J227MNC
Cap Tant Solid 220uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J227MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J227MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J227MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J227MNC
Capacitors - Tantalum Capacitors F930J227MNC
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - F930J227MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J227MNC
Tantalum Capacitors F930J227MNC
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8170-1-ND 478-8170-6-ND 59-F930J227MNC F930J227MNC F930J227MNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 6.3V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX123M050K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers