Kyocera Corporation Tantalum Capacitors F930J227MCC

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8169-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8169-1-ND
Tantalum Capacitors 478-8169-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8169-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8169-2-ND
Tantalum Capacitors 478-8169-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8169-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8169-6-ND
Tantalum Capacitors 478-8169-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 0.7 Ohm Capacitor
59-F930J227MCC
SMD 220uF 6.3V 0.7 Ohm Capacitor 59-F930J227MCC
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930J227MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930J227MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930J227MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J227MCC
Tantalum Capacitors F930J227MCC
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J227MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J227MCC
Capacitors - Tantalum Capacitors F930J227MCC
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8169-1-ND 478-8169-6-ND 59-F930J227MCC F930J227MCC F930J227MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 6.3V 0.7 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details