220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
Cap Tant Solid 220uF 6.3V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.2 Ohm 125°C T/R Product overview: F930J227KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227KBA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359865-F930J227KBA
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: F93
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 1.2Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.091" (2.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
CAP TANT 220UF 10% 6.3V 1411
CAP TANT 220UF 10% 6.3V 1411
CAP TANT 220UF 10% 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8166-6-ND | 478-8166-1-ND | 59-F930J227KBA | 1359865-F930J227KBA | F930J227KBA | F930J227KBA | F930J227KBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 6.3V 1.2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |