Cap Tant Solid 22uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F930J226KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J226KAA can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
CAP TANT 22UF 10% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F930J226KAA | 478-8163-1-ND | 478-8163-6-ND | F930J226KAA |
| Product Name | SMD 22uF 6.3V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® |