Kyocera Corporation Tantalum Capacitors F930J156MBA

Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F930J156MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F930J156MBAAVX-ND
Tantalum Capacitors F930J156MBAAVX-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J156MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J156MBA
Capacitors - Tantalum Capacitors F930J156MBA
CAP TANT 15UF 20% 6.3V 1411

CAP TANT 15UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - F930J156MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J156MBA
Tantalum Capacitors F930J156MBA
CAP TANT 15UF 20% 6.3V 1411

CAP TANT 15UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F930J156MBAAVX-ND F930J156MBA F930J156MBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details