Kyocera Corporation Tantalum Capacitors F930J156KAA

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F930J156KAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F930J156KAAAVX-ND
Tantalum Capacitors F930J156KAAAVX-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J156KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930J156KAA
Capacitors - Tantalum Capacitors F930J156KAA
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F930J156KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J156KAA
Tantalum Capacitors F930J156KAA
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F930J156KAAAVX-ND F930J156KAA F930J156KAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details