Kyocera Corporation Tantalum Capacitors F930J107MBABE1

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11324-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11324-2-ND
Tantalum Capacitors 478-11324-2-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J107MBABE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930J107MBABE1
Capacitors - Tantalum Capacitors F930J107MBABE1
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-11324-2-ND F930J107MBABE1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details