Kyocera Corporation Tantalum Capacitors F930J107KAAAJ6

Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12404-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12404-2-ND
Tantalum Capacitors 478-12404-2-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J107KAAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930J107KAAAJ6
Capacitors - Tantalum Capacitors F930J107KAAAJ6
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-12404-2-ND F930J107KAAAJ6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers