Kyocera Corporation Tantalum Capacitors F930G687KNC

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8148-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8148-2-ND
Tantalum Capacitors 478-8148-2-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G687KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G687KNC
Tantalum Capacitors F930G687KNC
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G687KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930G687KNC
Capacitors - Tantalum Capacitors F930G687KNC
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8148-2-ND F930G687KNC F930G687KNC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details