Kyocera Corporation SMD 330uF 4V 0.7 Ohm Capacitor F930G337KCC

Description
Cap Tant Solid 330uF 4V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930G337KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G337KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 4V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930G337KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G337KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 4V 0.7 Ohm Capacitor
59-F930G337KCC
SMD 330uF 4V 0.7 Ohm Capacitor 59-F930G337KCC
Cap Tant Solid 330uF 4V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930G337KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G337KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930G337KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G337KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8143-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8143-6-ND
Tantalum Capacitors 478-8143-6-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8143-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8143-2-ND
Tantalum Capacitors 478-8143-2-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8143-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8143-1-ND
Tantalum Capacitors 478-8143-1-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G337KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G337KCC
Tantalum Capacitors F930G337KCC
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G337KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930G337KCC
Capacitors - Tantalum Capacitors F930G337KCC
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F930G337KCC 478-8143-6-ND 478-8143-2-ND F930G337KCC F930G337KCC
Product Name SMD 330uF 4V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 4 volts 4 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers