Kyocera Corporation Tantalum Capacitors F930G336KAA

Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8141-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8141-2-ND
Tantalum Capacitors 478-8141-2-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G336KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G336KAA
Tantalum Capacitors F930G336KAA
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G336KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930G336KAA
Capacitors - Tantalum Capacitors F930G336KAA
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8141-2-ND F930G336KAA F930G336KAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers