AVX Corporation Capacitors - Tantalum Capacitors F921V474MAA

Description
Win Source Part Number: 1058394-F921V474MAA Category: Capacitors>Tantalum Capacitors Series: F92 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F921V474MAAAVX
Request a Quote Datasheet
Description
Win Source Part Number: 1058394-F921V474MAA Category: Capacitors>Tantalum Capacitors Series: F92 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F921V474MAAAVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1058394-F921V474MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1058394-F921V474MAA
Capacitors - Tantalum Capacitors 1058394-F921V474MAA
Win Source Part Number: 1058394-F921V474MAA Category: Capacitors>Tantalum Capacitors Series: F92 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F921V474MAAAVX

Win Source Part Number: 1058394-F921V474MAA
Category: Capacitors>Tantalum Capacitors
Series: F92
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: F921V474MAAAVX

Buy Now Datasheet
Tantalum Capacitors - F921V474MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921V474MAAAVX-ND
Tantalum Capacitors F921V474MAAAVX-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 35V 10 Ohm Capacitor
59-F921V474MAA
SMD 0.47uF 35V 10 Ohm Capacitor 59-F921V474MAA
Cap Tant Solid 0.47uF 35V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921V474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V474MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921V474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V474MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921V474MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921V474MAA
Tantalum Capacitors F921V474MAA
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921V474MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921V474MAA
Capacitors - Tantalum Capacitors F921V474MAA
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1058394-F921V474MAA F921V474MAAAVX-ND 59-F921V474MAA F921V474MAA F921V474MAA
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 35V 10 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details