Win Source Part Number: 984095-F921V334MAA
Category: Capacitors>Tantalum Capacitors
Series: F92
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8131-1,478-8131-
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
Cap Tant Solid 0.33uF 35V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921V334MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V334MAA can be used for catalog matching and distributor lookup.
CAP TANT 0.33UF 20% 35V 1206
CAP TANT 0.33UF 20% 35V 1206
CAP TANT 0.33UF 20% 35V 1206
CAPACITOR TANT, 0.33UF 35V 10 OHM 20%, 3216-12; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:77mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 0.33UF 35V 10 OHM 20%, 3216-12; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 984095-F921V334MAA | 478-8131-6-ND | 478-8131-1-ND | 59-F921V334MAA | F921V334MAA | F921V334MAA | F921V334MAA | 49H8730 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 0.33uF 35V 10 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.33Uf 35V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |