Kyocera Corporation Tantalum Capacitors F921V154MAA

Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8129-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8129-2-ND
Tantalum Capacitors 478-8129-2-ND
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329422-F921V154MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329422-F921V154MAA
Capacitors - Tantalum Capacitors 1329422-F921V154MAA
Manufacturer: KYOCERA AVX Win Source Part Number: 1329422-F921V154MAA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 0.15 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8532.21.0050 Other Part Number: 478-8129-6,478-8129- 1,478-8129-2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329422-F921V154MAA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 0.15 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
HTSUS: 8532.21.0050
Other Part Number: 478-8129-6,478-8129-1,478-8129-2
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
0.15UF 35V Capacitor
59-F921V154MAA
0.15UF 35V Capacitor 59-F921V154MAA
CAP TANT 0.15UF 20% 35V 1206 Product overview: F921V154MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V154MAA can be used for catalog matching and distributor lookup.

CAP TANT 0.15UF 20% 35V 1206 Product overview: F921V154MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V154MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921V154MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921V154MAA
Capacitors - Tantalum Capacitors F921V154MAA
CAP TANT 0.15UF 20% 35V 1206

CAP TANT 0.15UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8129-2-ND 1329422-F921V154MAA 59-F921V154MAA F921V154MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 0.15UF 35V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers