Kyocera Corporation Tantalum Capacitors F921D474MAA

Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921D474MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921D474MAAAVX-ND
Tantalum Capacitors F921D474MAAAVX-ND
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F921D474MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921D474MAA
Capacitors - Tantalum Capacitors F921D474MAA
CAP TANT 0.47UF 20% 20V 1206

CAP TANT 0.47UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - F921D474MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921D474MAA
Tantalum Capacitors F921D474MAA
CAP TANT 0.47UF 20% 20V 1206

CAP TANT 0.47UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F921D474MAAAVX-ND F921D474MAA F921D474MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers