Kyocera Corporation Tantalum Capacitors F921C684MPA

Description
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8127-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8127-6-ND
Tantalum Capacitors 478-8127-6-ND
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8127-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8127-2-ND
Tantalum Capacitors 478-8127-2-ND
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8127-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8127-1-ND
Tantalum Capacitors 478-8127-1-ND
0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

0.68µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 16V 12 Ohm Capacitor
59-F921C684MPA
SMD 0.68uF 16V 12 Ohm Capacitor 59-F921C684MPA
Cap Tant Solid 0.68uF 16V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921C684MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 16V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 16V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C684MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 16V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921C684MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 16V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 16V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C684MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921C684MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C684MPA
Tantalum Capacitors F921C684MPA
CAP TANT 0.68UF 20% 16V 0805

CAP TANT 0.68UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8127-6-ND 478-8127-2-ND 59-F921C684MPA F921C684MPA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.68uF 16V 12 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers