Kyocera Corporation Tantalum Capacitors F921C475MAA

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921C475MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921C475MAAAVX-ND
Tantalum Capacitors F921C475MAAAVX-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 7 Ohm Capacitor
59-F921C475MAA
SMD 4.7uF 16V 7 Ohm Capacitor 59-F921C475MAA
Cap Tant Solid 4.7uF 16V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 7 Ohm 125°C T/R Product overview: F921C475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C475MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 7 Ohm 125°C T/R Product overview: F921C475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C475MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921C475MAA - 1037478-F921C475MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921C475MAA
1037478-F921C475MAA
Tantalum Capacitors - F921C475MAA 1037478-F921C475MAA
Manufacturer: AVX Corporation Win Source Part Number: 1037478-F921C475MAA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: A ESR: 7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1037478-F921C475MAA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.051" (1.30mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - F921C475MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C475MAA
Tantalum Capacitors F921C475MAA
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F921C475MAAAVX-ND 59-F921C475MAA 1037478-F921C475MAA F921C475MAA
Product Name Tantalum Capacitors SMD 4.7uF 16V 7 Ohm Capacitor Tantalum Capacitors - F921C475MAA Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers