Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965980-F920J475MAA
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 4 Ω
Height: 1.1 mm
Weight: 16.187578 mg
Width: 1.6 mm
Categories: OEM Parts(F-I)
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965980-F920J475MAA |
| Product Name | OEM Parts - OEM Parts (F - I) - F920J475MAA |