AVX Corporation Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx F381A106MMA.

Description
CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Product Range:F38 Series RoHS Compliant: Yes
Datasheet
Description
CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Product Range:F38 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx - 29AC6445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx
29AC6445
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx 29AC6445
CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Product Range:F38 Series RoHS Compliant: Yes

CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Product Range:F38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC6445
Product Name Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details