Fuse Chip Fast Acting 0.5A 63V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206B0R50FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206B0R50FSTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-F1206B0R50FSTR | F1206B0R50FSTR | 478-F1206B0R50FSTR-ND | F1206B0R50FSTR |
| Product Name | SMD 0.5A 63V Circuit Protection Fuse | High Speed Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 63 volts | 63 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps |