Kyocera Corporation High Speed Fuse F1206A0R25FWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
High Speed Fuse
F1206A0R25FWTR
High Speed Fuse F1206A0R25FWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Fuses - F1206A0R25FWTR-ND - DigiKey
Thief River Falls, MN, United States
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses F1206A0R25FWTR
FUSE BOARD MNT 250MA 32VDC 1206

FUSE BOARD MNT 250MA 32VDC 1206

Supplier's Site
Fuse, Smd, 250Ma, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx - 53J1750 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx
53J1750
Fuse, Smd, 250Ma, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx 53J1750
FUSE, SMD, 250mA, 1206, FAST ACTING, FULL REEL; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:Accu-Guard Series; External Depth:3.1mm RoHS Compliant: No

FUSE, SMD, 250mA, 1206, FAST ACTING, FULL REEL; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:Accu-Guard Series; External Depth:3.1mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F1206A0R25FWTR F1206A0R25FWTR-ND F1206A0R25FWTR 53J1750
Product Name High Speed Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 250Ma, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Interrupt Rating High
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details