Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AC DC Fuse Surface Mount 0603 (1608 Metric)
AC DC Fuse Surface Mount 0603 (1608 Metric)
AC DC Fuse Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 70MA 63VAC 0603
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F0603G0R07FNTR | 478-F0603G0R07FNCT-ND | F0603G0R07FNTR |
| Product Name | High Speed Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Rated Voltage | 63 volts | 63 volts | |
| Rated Current | 0.0750 amps | 0.0700 amps | |
| Interrupt Rating | High |