Category: Connectors,Interconn
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 690mA
Voltage Rating - DC: 2000V (2kV)
Response Time: 110ns
Breaking Capacity @ Rated Voltage: 50A
Part Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |