Kyocera Corporation Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx ESD55C104K4T2A-24

Description
MLCC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 65W8922 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
65W8922
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 65W8922
MLCC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx - 48W5656 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx
48W5656
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx 48W5656
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - ESD55C104K4T2A-24 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ESD55C104K4T2A-24
Ceramic Capacitors ESD55C104K4T2A-24
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 65W8922 48W5656 ESD55C104K4T2A-24
Product Name Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers