Kyocera Corporation Cap Mlcc, 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx ESD55C103K4T2A-18

Description
CAP MLCC, 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
Description
CAP MLCC, 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Mlcc, 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 65W8921 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
65W8921
Cap Mlcc, 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 65W8921
CAP MLCC, 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAP MLCC, 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 07X2140 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
07X2140
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 07X2140
MLCC CAPACITOR, 0.01UF, 50V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805 RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 50V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65W8921
Product Name Cap Mlcc, 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details