Kyocera Corporation Cap Mlcc, 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx ESD51C104K4T2A-24

Description
CAP MLCC, 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805RoHS Compliant: Yes
Description
CAP MLCC, 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Mlcc, 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 65W8917 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
65W8917
Cap Mlcc, 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 65W8917
CAP MLCC, 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805RoHS Compliant: Yes

CAP MLCC, 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 07X2136 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
07X2136
Mlcc Capacitor, 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 07X2136
MLCC CAPACITOR, 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805 RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 65W8917 07X2136
Product Name Cap Mlcc, 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details