Kyocera Corporation Ceramic Capacitors ESD35C683K4T2A-22

Description
CAP CER 0.068UF 50V X7R 0603
Datasheet
Description
CAP CER 0.068UF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ESD35C683K4T2A-22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ESD35C683K4T2A-22
Ceramic Capacitors ESD35C683K4T2A-22
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 07X2134 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
07X2134
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 07X2134
MLCC CAPACITOR, 0.068UF, 50V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

MLCC CAPACITOR, 0.068UF, 50V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Cap Mlcc, 0.068Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65W8915 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 0.068Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65W8915
Cap Mlcc, 0.068Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65W8915
CAP MLCC, 0.068UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAP MLCC, 0.068UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ESD35C683K4T2A-22 07X2134
Product Name Ceramic Capacitors Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers