Kyocera Corporation Ceramic Capacitors ESD35C223K4T2A-20

Description
CAP CER 0.022UF 50V X7R 0603
Datasheet
Description
CAP CER 0.022UF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ESD35C223K4T2A-20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ESD35C223K4T2A-20
Ceramic Capacitors ESD35C223K4T2A-20
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 07X2129 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
07X2129
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 07X2129
MLCC CAPACITOR, 0.022UF, 50V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

MLCC CAPACITOR, 0.022UF, 50V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Cap Mlcc, 0.022Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65W8910 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 0.022Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65W8910
Cap Mlcc, 0.022Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65W8910
CAP MLCC, 0.022UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAP MLCC, 0.022UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ESD35C223K4T2A-20 07X2129
Product Name Ceramic Capacitors Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers