The ECOSYS P6035cdn brings powerful document imaging capabilities to the desktop in a small footprint. Exceptional functionality, including 37 ppm output in black or color and a large paper capacity, helps workgroups of all sizes to keep jobs moving. With its optional wireless printing, standard USB host interface and Apple AirPrint™ capabilities, your workforce will stay productive without being tied to the device. As importantly, ECOSYS long life consumables and an impressive drum yield make it an economical and ecological solution, as well as the smart choice for your business.
| Kyocera Mita | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | ECOSYS P6035cdn |
| Product Name | Color Printer |
| Bar / Matrix Code Symbologies | PDF417; Code 45 |
| Mounting Options | Stand-alone |
| Features | Color Printing |
| Technology | LaserPrinter |