The ECOSYS M6530cdn brings power and mobility to your document imaging. Combining first-class color print, copy, scan and black & white fax capabilities with fast 32 ppm output in black or color, it is a smart choice for small businesses and workgroups who need flexible functionality in a desktop device. Optional wireless and standard mobile printing and scanning capabilities enable access wherever your business takes you. ECOSYS trusted reliability and long life consumables ensure maximum performance in a cost-effective document imaging solution.
| Kyocera Mita | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | ECOSYS M6530cdn |
| Product Name | Color Multifunctional Printer - Print / Scan / Copy / Fax |
| Bar / Matrix Code Symbologies | PDF417 |
| Mounting Options | Stand-alone |
| Features | Color Printing; Copy/Scan |
| Technology | LaserPrinter |