Kyocera Corporation Crystals CX8045GA04000H0PST03

Description
4MHz ±50ppm Crystal 12pF 300 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
4MHz ±50ppm Crystal 12pF 300 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX8045GA04000H0PST03TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±50ppm Crystal 12pF 300 Ohms 2-SMD, No Lead

4MHz ±50ppm Crystal 12pF 300 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 4.0000MHZ 12PF SMD

CRYSTAL 4.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX8045GA04000H0PST03TR-ND CX8045GA04000H0PST03
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details