Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053838-CX5032SB1356
Frequency: 13.56 MHz
Load Capacitance: 10 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Series Resistance: 50 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053838-CX5032SB13560H0FFF02 |
| Product Name | OEM Parts - OEM Parts (C - E) - CX5032SB13560H0FFF02 |