Kyocera Corporation Crystals CX3225SB40000D0FLJCC

Description
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225SB40000D0FLJCCDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SB40000D0FLJCCTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SB40000D0FLJCCCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - CX3225SB40000D0FLJCC - 793871-CX3225SB40000D0FLJCC - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CX3225SB40000D0FLJCC
793871-CX3225SB40000D0FLJCC
Crystals - CX3225SB40000D0FLJCC 793871-CX3225SB40000D0FLJCC
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 793871-CX3225SB40000 D0FLJCC Series: CX3225SB, Kyocera Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q200 Frequency: 40MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.024" (0.60mm) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 793871-CX3225SB40000D0FLJCC
Series: CX3225SB, Kyocera
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q200
Frequency: 40MHz
ESR (Equivalent Series Resistance): 50 Ohm
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.024" (0.60mm)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 478-CX3225SB40000D0FLJCCDKR-ND 793871-CX3225SB40000D0FLJCC CX3225SB40000D0FLJCC
Product Name Crystals Crystals - CX3225SB40000D0FLJCC Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details