Kyocera Corporation Crystals CX3225SB28636P0FPQCC

Description
3.2MM X 2.5MM CRYSTAL 28.63636MH
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 28.63636MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225SB28636P0FPQCCCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 28.63636MH

3.2MM X 2.5MM CRYSTAL 28.63636MH

Buy Now Datasheet
Crystals - 478-CX3225SB28636P0FPQCCTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 28.63636MH

3.2MM X 2.5MM CRYSTAL 28.63636MH

Buy Now Datasheet
Crystals - 478-CX3225SB28636P0FPQCCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 28.63636MH

3.2MM X 2.5MM CRYSTAL 28.63636MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225SB28636P0FPQCCCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-110.5-20-4X-EN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1734307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details